Capital Lighting, Inc. 2579-03-05 Pendants-Bowl Style 315217

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 17.5 Product Name: Three Light Bowl Pendant Category: Bowl Pendants Glass: Satin White Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 17.5 Product Name: Three Light Bowl Pendant Category: Bowl Pendants Glass: Satin White Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2579-03-05 Pendants-Bowl Style - 315217 - Capital Lighting, Inc.
Columbus, OH, USA
2579-03-05 Pendants-Bowl Style
315217
2579-03-05 Pendants-Bowl Style 315217
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 17.5 Product Name: Three Light Bowl Pendant Category: Bowl Pendants Glass: Satin White Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 25.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 17.5
Product Name: Three Light Bowl Pendant
Category: Bowl Pendants
Glass: Satin White
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315217
Product Name 2579-03-05 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details