Capital Lighting, Inc. 2579-06-05 Mid. Chandeliers-Candle 315216

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Weight: 28 Product Name: Six Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Weight: 28 Product Name: Six Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2579-06-05 Mid. Chandeliers-Candle - 315216 - Capital Lighting, Inc.
Columbus, OH, USA
2579-06-05 Mid. Chandeliers-Candle
315216
2579-06-05 Mid. Chandeliers-Candle 315216
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Weight: 28 Product Name: Six Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 29.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Chrome
Weight: 28
Product Name: Six Light Chandelier
Category: Chandeliers
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315216
Product Name 2579-06-05 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details