Capital Lighting, Inc. 10001-01-14 Exterior -Wall Mount 315050

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.25 Extension: 10.75 Bulb Type: Quad 4 pin Qty: 1 Wattage: 26 Finish: Royal Bronze Weight: 9 Product Name: One Light Outdoor Lantern UPC: 093185000057 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.25 Extension: 10.75 Bulb Type: Quad 4 pin Qty: 1 Wattage: 26 Finish: Royal Bronze Weight: 9 Product Name: One Light Outdoor Lantern UPC: 093185000057 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10001-01-14 Exterior -Wall Mount - 315050 - Capital Lighting, Inc.
Columbus, OH, USA
10001-01-14 Exterior -Wall Mount
315050
10001-01-14 Exterior -Wall Mount 315050
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.25 Extension: 10.75 Bulb Type: Quad 4 pin Qty: 1 Wattage: 26 Finish: Royal Bronze Weight: 9 Product Name: One Light Outdoor Lantern UPC: 093185000057 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.25
Extension: 10.75
Bulb
Type: Quad 4 pin
Qty: 1
Wattage: 26
Finish: Royal Bronze
Weight: 9
Product Name: One Light Outdoor Lantern
UPC: 093185000057
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315050
Product Name 10001-01-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details