PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 15.00
Extension: 3.25
Bulb
Type: B10
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Wall Sconce
UPC: 8322117116
Category: Wall Sconce
Designer: Jonathan Adler
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 311826 |
| Product Name | Z662 Sconces-Pocket |
| Application | Residential |