Capital Lighting, Inc. O808 Pendants-Drum Shade 311555

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 14.50 Extension: 3.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Orange/Polished Nickel Product Name: Three Light Pendant UPC: 008322480807 Category: Pendant Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 14.50 Extension: 3.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Orange/Polished Nickel Product Name: Three Light Pendant UPC: 008322480807 Category: Pendant Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
O808 Pendants-Drum Shade - 311555 - Capital Lighting, Inc.
Columbus, OH, USA
O808 Pendants-Drum Shade
311555
O808 Pendants-Drum Shade 311555
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 14.50 Extension: 3.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Orange/Polished Nickel Product Name: Three Light Pendant UPC: 008322480807 Category: Pendant Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 14.50
Extension: 3.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Orange/Polished Nickel
Product Name: Three Light Pendant
UPC: 008322480807
Category: Pendant
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311555
Product Name O808 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details