Capital Lighting, Inc. CP541 Exterior -Hanging 311513

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.25 Length 19.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Antique Copper Product Name: One Light Pendant UPC: 008322815234 Category: Pendant Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.25 Length 19.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Antique Copper Product Name: One Light Pendant UPC: 008322815234 Category: Pendant Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
CP541 Exterior -Hanging - 311513 - Capital Lighting, Inc.
Columbus, OH, USA
CP541 Exterior -Hanging
311513
CP541 Exterior -Hanging 311513
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.25 Length 19.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Antique Copper Product Name: One Light Pendant UPC: 008322815234 Category: Pendant Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.25
Length 19.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Antique Copper
Product Name: One Light Pendant
UPC: 008322815234
Category: Pendant
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311513
Product Name CP541 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details