Capital Lighting, Inc. CR12X Lamps-Table Lamps 311500

Description
PRODUCT DETAILS / SPECS Height: 22.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Charcoal/Antique Silver Weight: 9 Product Name: One Light Table Lamp UPC: 008322812455 Category: Table Lamp Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Height: 22.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Charcoal/Antique Silver Weight: 9 Product Name: One Light Table Lamp UPC: 008322812455 Category: Table Lamp Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
CR12X Lamps-Table Lamps - 311500 - Capital Lighting, Inc.
Columbus, OH, USA
CR12X Lamps-Table Lamps
311500
CR12X Lamps-Table Lamps 311500
PRODUCT DETAILS / SPECS Height: 22.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Charcoal/Antique Silver Weight: 9 Product Name: One Light Table Lamp UPC: 008322812455 Category: Table Lamp Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Height: 22.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Marine Glazed Charcoal/Antique Silver
Weight: 9
Product Name: One Light Table Lamp
UPC: 008322812455
Category: Table Lamp
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311500
Product Name CR12X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details