Capital Lighting, Inc. 1963 Mini Pendants-Rod 311370

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Aged Brass Product Name: One Light Pendant UPC: 008322196302 Category: Pendant Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Aged Brass Product Name: One Light Pendant UPC: 008322196302 Category: Pendant Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
1963 Mini Pendants-Rod - 311370 - Capital Lighting, Inc.
Columbus, OH, USA
1963 Mini Pendants-Rod
311370
1963 Mini Pendants-Rod 311370
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Aged Brass Product Name: One Light Pendant UPC: 008322196302 Category: Pendant Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 8.50
Bulb
Type: Halogen
Qty: 1
Wattage: 50
Finish: Aged Brass
Product Name: One Light Pendant
UPC: 008322196302
Category: Pendant
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311370
Product Name 1963 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details