Capital Lighting, Inc. 8970-PN-CL Sconces-Single Glass 311229

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.75 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Sconce Category: Sconce Glass: Clear Glass Outer/White Inner
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.75 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Sconce Category: Sconce Glass: Clear Glass Outer/White Inner

Suppliers

Company
Product
Description
Supplier Links
8970-PN-CL Sconces-Single Glass - 311229 - Capital Lighting, Inc.
Columbus, OH, USA
8970-PN-CL Sconces-Single Glass
311229
8970-PN-CL Sconces-Single Glass 311229
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.75 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Sconce Category: Sconce Glass: Clear Glass Outer/White Inner

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 16.75
Extension: 6.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Sconce
Category: Sconce
Glass: Clear Glass Outer/White Inner

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311229
Product Name 8970-PN-CL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details