Capital Lighting, Inc. 9713-CH-SO Bathroom Fixtures-Three Lights 311222

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Sconce Category: Sconce Glass: Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Sconce Category: Sconce Glass: Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
9713-CH-SO Bathroom Fixtures-Three Lights - 311222 - Capital Lighting, Inc.
Columbus, OH, USA
9713-CH-SO Bathroom Fixtures-Three Lights
311222
9713-CH-SO Bathroom Fixtures-Three Lights 311222
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Sconce Category: Sconce Glass: Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.75
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Sconce
Category: Sconce
Glass: Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311222
Product Name 9713-CH-SO Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details