Capital Lighting, Inc. 8581-BN-BSO Sconces-Single Glass 311214

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.25 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Bell Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.25 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Bell Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
8581-BN-BSO Sconces-Single Glass - 311214 - Capital Lighting, Inc.
Columbus, OH, USA
8581-BN-BSO Sconces-Single Glass
311214
8581-BN-BSO Sconces-Single Glass 311214
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.25 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Bell Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.25
Extension: 7
Bulb
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Sconce
Category: Sconce
Glass: Bell Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311214
Product Name 8581-BN-BSO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details