Capital Lighting, Inc. B560 Exterior -Hanging 311171

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 008322703029 Category: Pendant Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 008322703029 Category: Pendant Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
B560 Exterior -Hanging - 311171 - Capital Lighting, Inc.
Columbus, OH, USA
B560 Exterior -Hanging
311171
B560 Exterior -Hanging 311171
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 008322703029 Category: Pendant Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 13.38
Height: 19.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Pendant
UPC: 008322703029
Category: Pendant
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311171
Product Name B560 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details