Capital Lighting, Inc. 1427-GM-FR Exterior -Wall Mount 311025

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.88 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gun Metal Product Name: One Light Wall Light Category: Wall Light Glass: Frosted Top to outlet: 2.38
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.88 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gun Metal Product Name: One Light Wall Light Category: Wall Light Glass: Frosted Top to outlet: 2.38

Suppliers

Company
Product
Description
Supplier Links
1427-GM-FR Exterior -Wall Mount - 311025 - Capital Lighting, Inc.
Columbus, OH, USA
1427-GM-FR Exterior -Wall Mount
311025
1427-GM-FR Exterior -Wall Mount 311025
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.88 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gun Metal Product Name: One Light Wall Light Category: Wall Light Glass: Frosted Top to outlet: 2.38

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 11.88
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Gun Metal
Product Name: One Light Wall Light
Category: Wall Light
Glass: Frosted
Top to outlet: 2.38

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311025
Product Name 1427-GM-FR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details