Capital Lighting, Inc. 76-748 Landscape Ltg.-Accent 309847

Description
PRODUCT DETAILS / SPECS Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Architectural Bronze Product Name: Floodlight UPC: 045923767487
Description
PRODUCT DETAILS / SPECS Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Architectural Bronze Product Name: Floodlight UPC: 045923767487

Suppliers

Company
Product
Description
Supplier Links
76-748 Landscape Ltg.-Accent - 309847 - Capital Lighting, Inc.
Columbus, OH, USA
76-748 Landscape Ltg.-Accent
309847
76-748 Landscape Ltg.-Accent 309847
PRODUCT DETAILS / SPECS Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Architectural Bronze Product Name: Floodlight UPC: 045923767487

PRODUCT DETAILS / SPECS
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Architectural Bronze
Product Name: Floodlight
UPC: 045923767487

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309847
Product Name 76-748 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details