Capital Lighting, Inc. D2302 Lamps-Table Lamps 309745

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Leaf Product Name: One Light Table Lamp UPC: 748119036304 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Leaf Product Name: One Light Table Lamp UPC: 748119036304 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2302 Lamps-Table Lamps - 309745 - Capital Lighting, Inc.
Columbus, OH, USA
D2302 Lamps-Table Lamps
309745
D2302 Lamps-Table Lamps 309745
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Leaf Product Name: One Light Table Lamp UPC: 748119036304 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Silver Leaf
Product Name: One Light Table Lamp
UPC: 748119036304
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309745
Product Name D2302 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details