Capital Lighting, Inc. D2296 Lamps-Table Lamps 309743

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bleached Wood With Chrome Product Name: One Light Table Lamp UPC: 748119036472 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bleached Wood With Chrome Product Name: One Light Table Lamp UPC: 748119036472 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2296 Lamps-Table Lamps - 309743 - Capital Lighting, Inc.
Columbus, OH, USA
D2296 Lamps-Table Lamps
309743
D2296 Lamps-Table Lamps 309743
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bleached Wood With Chrome Product Name: One Light Table Lamp UPC: 748119036472 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bleached Wood With Chrome
Product Name: One Light Table Lamp
UPC: 748119036472
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309743
Product Name D2296 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details