Capital Lighting, Inc. D2297 Lamps-Table Lamps 309741

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bleached Wood With Chrome Product Name: One Light Table Lamp UPC: 748119036465 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bleached Wood With Chrome Product Name: One Light Table Lamp UPC: 748119036465 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2297 Lamps-Table Lamps - 309741 - Capital Lighting, Inc.
Columbus, OH, USA
D2297 Lamps-Table Lamps
309741
D2297 Lamps-Table Lamps 309741
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bleached Wood With Chrome Product Name: One Light Table Lamp UPC: 748119036465 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 22.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bleached Wood With Chrome
Product Name: One Light Table Lamp
UPC: 748119036465
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309741
Product Name D2297 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details