Capital Lighting, Inc. 60-4997 Exterior -Hanging 309351

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: White Product Name: 18W GU24 Base Lamp Included Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: White Product Name: 18W GU24 Base Lamp Included Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4997 Exterior -Hanging - 309351 - Capital Lighting, Inc.
Columbus, OH, USA
60-4997 Exterior -Hanging
309351
60-4997 Exterior -Hanging 309351
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: White Product Name: 18W GU24 Base Lamp Included Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.75
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: White
Product Name: 18W GU24 Base Lamp Included
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309351
Product Name 60-4997 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318133 - RS Components, Ltd.
Specs
Lamp Type LED
View Details