Capital Lighting, Inc. 60-5131 Sconces-Single Glass 309182

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Prairie Bronze Product Name: One Light Vanity Fixture Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Prairie Bronze Product Name: One Light Vanity Fixture Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5131 Sconces-Single Glass - 309182 - Capital Lighting, Inc.
Columbus, OH, USA
60-5131 Sconces-Single Glass
309182
60-5131 Sconces-Single Glass 309182
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Prairie Bronze Product Name: One Light Vanity Fixture Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Prairie Bronze
Product Name: One Light Vanity Fixture
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309182
Product Name 60-5131 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details