Capital Lighting, Inc. 60-5033 Bathroom Fixtures-Three Lights 309169

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity Fixture Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity Fixture Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5033 Bathroom Fixtures-Three Lights - 309169 - Capital Lighting, Inc.
Columbus, OH, USA
60-5033 Bathroom Fixtures-Three Lights
309169
60-5033 Bathroom Fixtures-Three Lights 309169
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity Fixture Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 10.00
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Vanity Fixture
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309169
Product Name 60-5033 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details