Capital Lighting, Inc. LS-16941SS/FRO Sconces-Single Glass 307998

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Steel Weight: 3.8 Product Name: One Light Wall Sconce UPC: 088675435778
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Steel Weight: 3.8 Product Name: One Light Wall Sconce UPC: 088675435778

Suppliers

Company
Product
Description
Supplier Links
LS-16941SS/FRO Sconces-Single Glass - 307998 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16941SS/FRO Sconces-Single Glass
307998
LS-16941SS/FRO Sconces-Single Glass 307998
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Steel Weight: 3.8 Product Name: One Light Wall Sconce UPC: 088675435778

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Steel
Weight: 3.8
Product Name: One Light Wall Sconce
UPC: 088675435778

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307998
Product Name LS-16941SS/FRO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details