Capital Lighting, Inc. LS-14463PS/CLR Mini Pendants-3 Light Cluster 307997

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 121.00 Bulb Type: G4 Qty: 3 Wattage: 20 Finish: Polished Steel Weight: 8.2 Product Name: Three Light Pendant UPC: 088675455790 Category: 3-Lite Pendant Lamp Glass: Clear Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 121.00 Bulb Type: G4 Qty: 3 Wattage: 20 Finish: Polished Steel Weight: 8.2 Product Name: Three Light Pendant UPC: 088675455790 Category: 3-Lite Pendant Lamp Glass: Clear Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-14463PS/CLR Mini Pendants-3 Light Cluster - 307997 - Capital Lighting, Inc.
Columbus, OH, USA
LS-14463PS/CLR Mini Pendants-3 Light Cluster
307997
LS-14463PS/CLR Mini Pendants-3 Light Cluster 307997
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 121.00 Bulb Type: G4 Qty: 3 Wattage: 20 Finish: Polished Steel Weight: 8.2 Product Name: Three Light Pendant UPC: 088675455790 Category: 3-Lite Pendant Lamp Glass: Clear Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 121.00
Bulb
Type: G4
Qty: 3
Wattage: 20
Finish: Polished Steel
Weight: 8.2
Product Name: Three Light Pendant
UPC: 088675455790
Category: 3-Lite Pendant Lamp
Glass: Clear
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307997
Product Name LS-14463PS/CLR Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details