Capital Lighting, Inc. LS-21988PS/WHT Lamps-Table Lamps 307987

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452829
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452829

Suppliers

Company
Product
Description
Supplier Links
LS-21988PS/WHT Lamps-Table Lamps - 307987 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21988PS/WHT Lamps-Table Lamps
307987
LS-21988PS/WHT Lamps-Table Lamps 307987
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452829

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 34.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675452829

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307987
Product Name LS-21988PS/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details