Capital Lighting, Inc. LS-22120BLK/WHT Lamps-Table Lamps 307982

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: CFL Qty: 1 Wattage: 23 Weight: 11 Product Name: One Light Table Lamp UPC: 088675455004 Category: Table Lamp Safety Rating: UL,cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: CFL Qty: 1 Wattage: 23 Weight: 11 Product Name: One Light Table Lamp UPC: 088675455004 Category: Table Lamp Safety Rating: UL,cUL

Suppliers

Company
Product
Description
Supplier Links
LS-22120BLK/WHT Lamps-Table Lamps - 307982 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22120BLK/WHT Lamps-Table Lamps
307982
LS-22120BLK/WHT Lamps-Table Lamps 307982
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: CFL Qty: 1 Wattage: 23 Weight: 11 Product Name: One Light Table Lamp UPC: 088675455004 Category: Table Lamp Safety Rating: UL,cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Weight: 11
Product Name: One Light Table Lamp
UPC: 088675455004
Category: Table Lamp
Safety Rating: UL,cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307982
Product Name LS-22120BLK/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details