Capital Lighting, Inc. LS-19420C/FRO Pendants-Drum Shade 307971

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 54.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Large Pendant UPC: 088675451693 Glass: Textured Glass Panel
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 54.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Large Pendant UPC: 088675451693 Glass: Textured Glass Panel

Suppliers

Company
Product
Description
Supplier Links
LS-19420C/FRO Pendants-Drum Shade - 307971 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19420C/FRO Pendants-Drum Shade
307971
LS-19420C/FRO Pendants-Drum Shade 307971
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 54.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Large Pendant UPC: 088675451693 Glass: Textured Glass Panel

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 54.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Large Pendant
UPC: 088675451693
Glass: Textured Glass Panel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307971
Product Name LS-19420C/FRO Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details