Capital Lighting, Inc. LS-21455D/BRZ Lamps-Table Lamps 307939

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: Table Lamp UPC: 088675444077
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: Table Lamp UPC: 088675444077

Suppliers

Company
Product
Description
Supplier Links
LS-21455D/BRZ Lamps-Table Lamps - 307939 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21455D/BRZ Lamps-Table Lamps
307939
LS-21455D/BRZ Lamps-Table Lamps 307939
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: Table Lamp UPC: 088675444077

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: Table Lamp
UPC: 088675444077

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307939
Product Name LS-21455D/BRZ Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details