Capital Lighting, Inc. LS-21471C/BLK Lamps-Table Lamps 307936

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 28.50 Bulb Qty: 3 Wattage: 40 Finish: Chrome Product Name: Table Lamp UPC: 088675444510
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 28.50 Bulb Qty: 3 Wattage: 40 Finish: Chrome Product Name: Table Lamp UPC: 088675444510

Suppliers

Company
Product
Description
Supplier Links
LS-21471C/BLK Lamps-Table Lamps - 307936 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21471C/BLK Lamps-Table Lamps
307936
LS-21471C/BLK Lamps-Table Lamps 307936
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 28.50 Bulb Qty: 3 Wattage: 40 Finish: Chrome Product Name: Table Lamp UPC: 088675444510

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 28.50
Bulb
Qty: 3
Wattage: 40
Finish: Chrome
Product Name: Table Lamp
UPC: 088675444510

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307936
Product Name LS-21471C/BLK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details