Capital Lighting, Inc. LS-21614C/WHT Lamps-Table Lamps 307901

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 14.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Chrome Weight: 4.2 Product Name: One Light Table Lamp UPC: 088675446590 Safety Rating: ETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 14.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Chrome Weight: 4.2 Product Name: One Light Table Lamp UPC: 088675446590 Safety Rating: ETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-21614C/WHT Lamps-Table Lamps - 307901 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21614C/WHT Lamps-Table Lamps
307901
LS-21614C/WHT Lamps-Table Lamps 307901
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 14.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Chrome Weight: 4.2 Product Name: One Light Table Lamp UPC: 088675446590 Safety Rating: ETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 14.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Polished Chrome
Weight: 4.2
Product Name: One Light Table Lamp
UPC: 088675446590
Safety Rating: ETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307901
Product Name LS-21614C/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details