Capital Lighting, Inc. 10195DAB Lamps-Table Lamps 306201

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Antique Brass Weight: 8 Product Name: One Light Table Lamp UPC: 014817496055 Category: Lamp Glass: Dark Antique Brass Metal Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Antique Brass Weight: 8 Product Name: One Light Table Lamp UPC: 014817496055 Category: Lamp Glass: Dark Antique Brass Metal Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
10195DAB Lamps-Table Lamps
306201
10195DAB Lamps-Table Lamps 306201
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Antique Brass Weight: 8 Product Name: One Light Table Lamp UPC: 014817496055 Category: Lamp Glass: Dark Antique Brass Metal Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 23.00
Length 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Antique Brass
Weight: 8
Product Name: One Light Table Lamp
UPC: 014817496055
Category: Lamp
Glass: Dark Antique Brass Metal
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 306201
Product Name 10195DAB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details