Capital Lighting, Inc. 2285-192 Fans-Light Kits 304792

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Two Light Faux Alabaster C Kit Category: Light Kit Glass: Faux Alabaster Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Two Light Faux Alabaster C Kit Category: Light Kit Glass: Faux Alabaster Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2285-192 Fans-Light Kits - 304792 - Capital Lighting, Inc.
Columbus, OH, USA
2285-192 Fans-Light Kits
304792
2285-192 Fans-Light Kits 304792
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Two Light Faux Alabaster C Kit Category: Light Kit Glass: Faux Alabaster Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Silver
Product Name: Two Light Faux Alabaster C Kit
Category: Light Kit
Glass: Faux Alabaster
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304792
Product Name 2285-192 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details