Capital Lighting, Inc. 2894-16-64 Semi-Flush Mts.-Bowl Style 304744

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Classic Nickel Product Name: Two Light Flush Mount Category: Flush Mount Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Classic Nickel Product Name: Two Light Flush Mount Category: Flush Mount Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2894-16-64 Semi-Flush Mts.-Bowl Style - 304744 - Capital Lighting, Inc.
Columbus, OH, USA
2894-16-64 Semi-Flush Mts.-Bowl Style
304744
2894-16-64 Semi-Flush Mts.-Bowl Style 304744
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Classic Nickel Product Name: Two Light Flush Mount Category: Flush Mount Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Classic Nickel
Product Name: Two Light Flush Mount
Category: Flush Mount
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304744
Product Name 2894-16-64 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details