Capital Lighting, Inc. 826-4065 Mini Pendants-Cable 304659

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
826-4065 Mini Pendants-Cable - 304659 - Capital Lighting, Inc.
Columbus, OH, USA
826-4065 Mini Pendants-Cable
304659
826-4065 Mini Pendants-Cable 304659
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Pendant
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304659
Product Name 826-4065 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details