Capital Lighting, Inc. 5510-1-64 Sconces-Single Glass 304435

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Classic Nickel Product Name: One Light Wall Bracket Category: Wall Bracket Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Classic Nickel Product Name: One Light Wall Bracket Category: Wall Bracket Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5510-1-64 Sconces-Single Glass - 304435 - Capital Lighting, Inc.
Columbus, OH, USA
5510-1-64 Sconces-Single Glass
304435
5510-1-64 Sconces-Single Glass 304435
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Classic Nickel Product Name: One Light Wall Bracket Category: Wall Bracket Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.50
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Classic Nickel
Product Name: One Light Wall Bracket
Category: Wall Bracket
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304435
Product Name 5510-1-64 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details