Capital Lighting, Inc. 5506-2-70 Sconces-Double Candle 304432

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 22.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Persian White Product Name: Two Light Wall Mount Category: Wall Mount Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 22.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Persian White Product Name: Two Light Wall Mount Category: Wall Mount Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5506-2-70 Sconces-Double Candle - 304432 - Capital Lighting, Inc.
Columbus, OH, USA
5506-2-70 Sconces-Double Candle
304432
5506-2-70 Sconces-Double Candle 304432
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 22.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Persian White Product Name: Two Light Wall Mount Category: Wall Mount Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 22.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Persian White
Product Name: Two Light Wall Mount
Category: Wall Mount
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304432
Product Name 5506-2-70 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details