Capital Lighting, Inc. 6010-18-64 Large Chandeliers-Glass Shade 304412

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 39.50 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Classic Nickel Product Name: 18 Light Chandelier Category: Chandelier Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 39.50 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Classic Nickel Product Name: 18 Light Chandelier Category: Chandelier Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6010-18-64 Large Chandeliers-Glass Shade - 304412 - Capital Lighting, Inc.
Columbus, OH, USA
6010-18-64 Large Chandeliers-Glass Shade
304412
6010-18-64 Large Chandeliers-Glass Shade 304412
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 39.50 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Classic Nickel Product Name: 18 Light Chandelier Category: Chandelier Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 38.50
Height: 39.50
Bulb
Type: Medium
Qty: 18
Wattage: 60
Finish: Classic Nickel
Product Name: 18 Light Chandelier
Category: Chandelier
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304412
Product Name 6010-18-64 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details