Capital Lighting, Inc. OA149-BR Pendants-Other 301368

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 33.00 Bulb Type: Candelabra Qty: 13 Wattage: 40 Finish: Brass Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 33.00 Bulb Type: Candelabra Qty: 13 Wattage: 40 Finish: Brass Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
OA149-BR Pendants-Other - 301368 - Capital Lighting, Inc.
Columbus, OH, USA
OA149-BR Pendants-Other
301368
OA149-BR Pendants-Other 301368
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 33.00 Bulb Type: Candelabra Qty: 13 Wattage: 40 Finish: Brass Product Name: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 13
Wattage: 40
Finish: Brass
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301368
Product Name OA149-BR Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details