Capital Lighting, Inc. 306515-55-G338 Exterior -Wall Mount 301224

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.1 Height: 8.7 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Handrubbed Bronze Product Name: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.1 Height: 8.7 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Handrubbed Bronze Product Name: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
306515-55-G338 Exterior -Wall Mount - 301224 - Capital Lighting, Inc.
Columbus, OH, USA
306515-55-G338 Exterior -Wall Mount
301224
306515-55-G338 Exterior -Wall Mount 301224
PRODUCT DETAILS / SPECS Width/Dia: 10.1 Height: 8.7 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Handrubbed Bronze Product Name: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 10.1
Height: 8.7
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Handrubbed Bronze
Product Name: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301224
Product Name 306515-55-G338 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details