M.H. Rhodes/Cramer Company MARKTIME® 88 Series Model 88020

Description
Description: The MARKTIME® 88 Series 7 Day Programmable Timers are very useful in situations where a programmed sequence of operation is desired. These timers are used in applications in the home or business environment as a single point control for table lamps, torchaire lamps, coffee makers, fans and other appliances requiring a supply current of 16 Amps or less at 120 VAC. Applications: The MARKTIME® 88 Series seven day programmable timers are especially useful in applications involving time control, safety and security including: Table or floor lamps Fans Small appliances Fish tanks Holiday & Landscape lighting Air Conditioners Holiday decorations Copiers and fax machines
Description
Description: The MARKTIME® 88 Series 7 Day Programmable Timers are very useful in situations where a programmed sequence of operation is desired. These timers are used in applications in the home or business environment as a single point control for table lamps, torchaire lamps, coffee makers, fans and other appliances requiring a supply current of 16 Amps or less at 120 VAC. Applications: The MARKTIME® 88 Series seven day programmable timers are especially useful in applications involving time control, safety and security including: Table or floor lamps Fans Small appliances Fish tanks Holiday & Landscape lighting Air Conditioners Holiday decorations Copiers and fax machines

Suppliers

Company
Product
Description
Supplier Links
MARKTIME® 88 Series - Model 88020 - M.H. Rhodes/Cramer Company
South Windsor, CT, USA
MARKTIME® 88 Series
Model 88020
MARKTIME® 88 Series Model 88020
Description: The MARKTIME® 88 Series 7 Day Programmable Timers are very useful in situations where a programmed sequence of operation is desired. These timers are used in applications in the home or business environment as a single point control for table lamps, torchaire lamps, coffee makers, fans and other appliances requiring a supply current of 16 Amps or less at 120 VAC. Applications: The MARKTIME® 88 Series seven day programmable timers are especially useful in applications involving time control, safety and security including: Table or floor lamps Fans Small appliances Fish tanks Holiday & Landscape lighting Air Conditioners Holiday decorations Copiers and fax machines

Description: The MARKTIME® 88 Series 7 Day Programmable Timers are very useful in situations where a programmed sequence of operation is desired. These timers are used
in applications in the home or business environment as a single point control for table lamps, torchaire lamps, coffee makers, fans and other appliances requiring a supply current of 16 Amps or less at 120 VAC.

Applications: The MARKTIME® 88 Series seven day programmable timers are especially useful in applications involving time control, safety and security including:

  • Table or floor lamps
  • Fans
  • Small appliances
  • Fish tanks
  • Holiday & Landscape lighting
  • Air Conditioners
  • Holiday decorations
  • Copiers and fax machines

Technical Specifications

  M.H. Rhodes/Cramer Company
Product Category Digital Timers
Product Number Model 88020
Product Name MARKTIME® 88 Series
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Direction Up Count
Functions Delay Cycle Timer; Interval Delay Timer
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7AH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 6741814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Type 14.91 - Electronic staircase timer 16A - 149182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details