Cancord, Inc. 100% Cotton Polished Butcher 65-020-16

Description
100% Cotton Polished Butcher Twine A Cancord staple, these twines are widely used as a general purpose tying twine.
Description
100% Cotton Polished Butcher Twine A Cancord staple, these twines are widely used as a general purpose tying twine.

Suppliers

Company
Product
Description
Supplier Links
100% Cotton Polished Butcher - 65-020-16 - Cancord, Inc.
Hamilton, Ontario, Canada
100% Cotton Polished Butcher
65-020-16
100% Cotton Polished Butcher 65-020-16
100% Cotton Polished Butcher Twine A Cancord staple, these twines are widely used as a general purpose tying twine.

100% Cotton Polished Butcher Twine A Cancord staple, these twines are widely used as a general purpose tying twine.

Technical Specifications

  Cancord, Inc.
Product Category Cordage, Rope, and Webbing
Product Number 65-020-16
Product Name 100% Cotton Polished Butcher
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Woven Tadpole Tape - HYTEX® 1000 - Mid-Mountain Materials, Inc.
Specs
Type Rope or Cordage
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
Polypropylene Rope, 8 Strand Diameter (mm) 80 - 300808002200021 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Polypropylene
Applications Marine; Mooring, ocean and harbour towage.
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Length 333.3 yd (305 m)
View Details
Bungee Cords - 4360592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rope or Cordage
Width / OD 0.31 inch (8 mm)
Length 0.8 yd (0.7620 m)
View Details