Cancord, Inc. Datasheets for Cordage, Rope, and Webbing
Cordage, rope and webbing are made of many natural and/or synthetic fibers that are twisted and/or braided or woven into a length.
Cordage, Rope, and Webbing: Learn more
| Product Name | Notes |
|---|---|
| 100% Cotton Polished Butcher Twine A Cancord staple, these twines are widely used as a general purpose tying twine. | |
| 3 Strand Twisted Cotton Ropes Our 3 strand twisted cotton ropes are manufactured from 100% natural, unbleached cotton fiber. They are ideal as general purpose ropes where a natural fiber... | |
| 40-GP-9M Cotton Cord | |
| All Purpose utility grade cotton sash cord This is a utility grade version of our traditional HERCULES cotton sash cord. It is manufactured from premium quality cotton yarn with a... | |
| Braided Nylon Twine Our #15 braided nylon twines are ideal for use as a mason line, chalk line, lying machine twine or general purpose twine. They are made of premium... | |
| Cotton Medium Laid Twines Our medium laid cotton twines and cords are a long time favourite for mason lines, chalk lines and general purpose applications. | |
| Diamond Braid Nylon Cords Manufactured from premium quality, UV stabilized nylon, these diamond braid cords are suitable for a variety of applications, including draw strings, starter cord, and general use... | |
| Diamond Braid Polyester Our diamond braid cords are well suited to a variety of applications including draw strings, general tying, household and outdoor uses. They are available in both nylon... | |
| Double Braid Nylon Ropes - Military Grade | |
| Double Braid Nylon Ropes Double braid ropes are also referred to as "Marine Ropes", "Yacht Braid", or "2 in 1 Ropes". They are among the most popular and readily available... | |
| Double Braid Polyester | |
| Double Braid Polypropylene Ropes | |
| EZEE-GRIP Polyester Our EZEE-GRIP polyester rope has a soft multiplex fiber skin over a high strength polyester core resulting in a rope with exceptional handling characteristics. It is ideal for... | |
| Hercules Accessory / Prusik Cords Our accessory cords have been developed based on extensive feedback from the field, and are designed to complement our kernmantle ropes. Our accessory cord is... | |
| HERCULES Cotton Sash Cord HERCULES cotton sash cord is manufactured from premium quality cotton yarn, without the cheap fillers common in so many commercially available sash cords. It is ideal... | |
| Hercules Nylon Kernmantle Rope Our Hercules static nylon kernmantle ropes are available in both stiff and supple constructions. Supple ropes are generally preferred when the application involves a lot of... | |
| HERCULES Personal Escape Rope Designed for use in "bail-out" situations, our personal escape rope been designed to balance strength, heat resistance, abrasion resistance and handling. It is a kernmantle construction,... | |
| Hercules Polyester Kernmantle Rope These ropes are manufactured from continuous filament, high tenacity polyester for applications where extra low elongation is required. Unlike nylon, polyester does not lose strength or... | |
| Hercules Suspension Lines Our HERCULES suspension lines are manufactured from premium quality, high tenacity nylon that has been treated to reduce water absorption and internal friction. They are designed for... | |
| Hercules Water Rescue & Throw-Right Water Throw Ropes Our HERCULES brand water rescue ropes are a kernmantle style construction. Water rescue rope have a durable nylon skin braided over a... | |
| MFP Utility Ropes Our MFP Utility Rope is manufactured from high tenacity, multifilament polypropylene. It is an ideal all purpose rope. Each carton contains an assortment of different colours. | |
| Military Cords This cord is not only specified for use in the manufacture of tents, uniforms, and other military equipment, but is also widely used as a general purpose cord. | |
| Miscellaneous Government - Black Nylon Cord | |
| Nylon Drapery Cords | |
| Nylon Paracord This commercial grade nylon paracord is ideal as a general purpose cord, or for lanyards, paracord braiding and crafts. We also stock a true military specification of this... | |
| Parachute Cords This light weight nylon cord was originally designed for use as suspension lines on US parachutes during WWII. It is now widely used as a general purpose tying... | |
| Polysteel Ropes Our 3 strand twisted Polysteel rope is an ideal substitute for the yellow poly ropes that are so prevalent in the market today. While the yellow poly ropes... | |
| Polysteel Safety Line Ropes Our Polysteel safety line fs available in either bulk form, or made into safety lines complete with a thimble and spliced eye at one end and... | |
| Rayon Braided Kevlar Cords Unlike standard filament Kevlar, the Kevlar we use in our cords has been specially processed to eliminate the brittleness and poor abrasion resistance that characterize most... | |
| Rayon Drapery Cords | |
| Solid Braid Nylon Ropes Our solid braid nylon ropes are ideal as general purpose ropes and run well through sheaves, pulleys and other hardware. | |
| Stage & Theatre Production Cords Designed with extensive feedback from those who work in the entertainment industry, our customers have told us time and time again that we make the... | |
| Stage & Theatre Production Cords | |
| STAR Brand Caulking Twine Originally designed as a plumber's caulking twine, this 100% cotton twine has a variety of general application uses. | |
| STEEL CORE Ropes & Cords Cancord produces a broad range of ropes with aircraft cable cores. These products are popular for rigging, and run well through pulleys and other hardware. | |
| Swaged Terminations All of our kernmantle ropes can be supplied with swaged terminations and hardware attached. |