Cancord, Inc. Hercules 100% Cotton Premium Quality Cotton Sash Cord 01-100-01

Description
HERCULES Cotton Sash Cord HERCULES cotton sash cord is manufactured from premium quality cotton yarn, without the cheap fillers common in so many commercially available sash cords. It is ideal as a general purpose cord where a natural fiber is required.
Description
HERCULES Cotton Sash Cord HERCULES cotton sash cord is manufactured from premium quality cotton yarn, without the cheap fillers common in so many commercially available sash cords. It is ideal as a general purpose cord where a natural fiber is required.

Suppliers

Company
Product
Description
Supplier Links
Hercules 100% Cotton Premium Quality Cotton Sash Cord - 01-100-01 - Cancord, Inc.
Hamilton, Ontario, Canada
Hercules 100% Cotton Premium Quality Cotton Sash Cord
01-100-01
Hercules 100% Cotton Premium Quality Cotton Sash Cord 01-100-01
HERCULES Cotton Sash Cord HERCULES cotton sash cord is manufactured from premium quality cotton yarn, without the cheap fillers common in so many commercially available sash cords. It is ideal as a general purpose cord where a natural fiber is required.

HERCULES Cotton Sash Cord HERCULES cotton sash cord is manufactured from premium quality cotton yarn, without the cheap fillers common in so many commercially available sash cords. It is ideal as a general purpose cord where a natural fiber is required.

Technical Specifications

  Cancord, Inc.
Product Category Cordage, Rope, and Webbing
Product Number 01-100-01
Product Name Hercules 100% Cotton Premium Quality Cotton Sash Cord
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Fiberglass Textiles - HYTEX® 1400 - Mid-Mountain Materials, Inc.
Specs
Type Rope or Cordage
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
Polypropylene Fibre Rope 3-Strand. Diameter (mm) 12 - 300301200500010 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Polypropylene
Width / OD 0.47 inch (12 mm)
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Length 333.3 yd (305 m)
View Details
Bungee Cords - 4601578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rope or Cordage
Width / OD 0.20 inch (5 mm)
Length 16.4 yd (15 m)
View Details