Campbell Scientific, Inc. Double Bubbler Liquid Level Sensor DB1

Description
The DB1 is a self-calibrating system that measures water level (or other liquids), such as measurement in channels and stilling wells. It detects level by measuring the pressure required to force nitrogen bubbles from a pair of submerged tubes. The orifices of the tubes are separated by a fixed vertical distance. The pressure line that is measured is determined by the datalogger, which opens and closes valves on the manifold assembly. A single pressure transducer measures each of the tubes, as well as the atmospheric pressure. This technique compensates for temperature effects and long-term drift in the transducer, producing a more accurate measurement.
Description
The DB1 is a self-calibrating system that measures water level (or other liquids), such as measurement in channels and stilling wells. It detects level by measuring the pressure required to force nitrogen bubbles from a pair of submerged tubes. The orifices of the tubes are separated by a fixed vertical distance. The pressure line that is measured is determined by the datalogger, which opens and closes valves on the manifold assembly. A single pressure transducer measures each of the tubes, as well as the atmospheric pressure. This technique compensates for temperature effects and long-term drift in the transducer, producing a more accurate measurement.

Suppliers

Company
Product
Description
Supplier Links
Double Bubbler Liquid Level Sensor - DB1 - Campbell Scientific, Inc.
Logan, UT, USA
Double Bubbler Liquid Level Sensor
DB1
Double Bubbler Liquid Level Sensor DB1
The DB1 is a self-calibrating system that measures water level (or other liquids), such as measurement in channels and stilling wells. It detects level by measuring the pressure required to force nitrogen bubbles from a pair of submerged tubes. The orifices of the tubes are separated by a fixed vertical distance. The pressure line that is measured is determined by the datalogger, which opens and closes valves on the manifold assembly. A single pressure transducer measures each of the tubes, as well as the atmospheric pressure. This technique compensates for temperature effects and long-term drift in the transducer, producing a more accurate measurement.

The DB1 is a self-calibrating system that measures water level (or other liquids), such as measurement in channels and stilling wells. It detects level by measuring the pressure required to force nitrogen bubbles from a pair of submerged tubes. The orifices of the tubes are separated by a fixed vertical distance. The pressure line that is measured is determined by the datalogger, which opens and closes valves on the manifold assembly. A single pressure transducer measures each of the tubes, as well as the atmospheric pressure. This technique compensates for temperature effects and long-term drift in the transducer, producing a more accurate measurement.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Level Sensors
Product Number DB1
Product Name Double Bubbler Liquid Level Sensor
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Output Options AnalogCurrent
Material Temperature Range -13 to 122 F (-25 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Float Valve – Side Mounting - OKC-1536-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - 1921-1009-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
2 suppliers
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
Radar Level Sensor - NCR-86 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 3.15 to 15.47 inch (80 to 393 mm)
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
View Details