Campbell Scientific, Inc. Radar Water-level Sensor CS475-L

Description
The CS475, CS476, and CS477 series of radar-based water-level sensors brings a highly accurate innovation to Campbell Scientific's array of sensors. Mounted above the water surface to be measured, the sensors use radar—short microwave pulses—to detect the distance from the sensor to the top of the water. Changes in the level of the surface are measured and used to calculate depth, flow rate, or volume of the water. The sensors do not come into contact with the liquid, avoiding corrosion, contamination, and debris damage. That, and the fact that there are no moving parts, make the sensors very low maintenance.
Description
The CS475, CS476, and CS477 series of radar-based water-level sensors brings a highly accurate innovation to Campbell Scientific's array of sensors. Mounted above the water surface to be measured, the sensors use radar—short microwave pulses—to detect the distance from the sensor to the top of the water. Changes in the level of the surface are measured and used to calculate depth, flow rate, or volume of the water. The sensors do not come into contact with the liquid, avoiding corrosion, contamination, and debris damage. That, and the fact that there are no moving parts, make the sensors very low maintenance.

Suppliers

Company
Product
Description
Supplier Links
Radar Water-level Sensor - CS475-L - Campbell Scientific, Inc.
Logan, UT, USA
Radar Water-level Sensor
CS475-L
Radar Water-level Sensor CS475-L
The CS475, CS476, and CS477 series of radar-based water-level sensors brings a highly accurate innovation to Campbell Scientific's array of sensors. Mounted above the water surface to be measured, the sensors use radar—short microwave pulses—to detect the distance from the sensor to the top of the water. Changes in the level of the surface are measured and used to calculate depth, flow rate, or volume of the water. The sensors do not come into contact with the liquid, avoiding corrosion, contamination, and debris damage. That, and the fact that there are no moving parts, make the sensors very low maintenance.

The CS475, CS476, and CS477 series of radar-based water-level sensors brings a highly accurate innovation to Campbell Scientific's array of sensors. Mounted above the water surface to be measured, the sensors use radar—short microwave pulses—to detect the distance from the sensor to the top of the water. Changes in the level of the surface are measured and used to calculate depth, flow rate, or volume of the water. The sensors do not come into contact with the liquid, avoiding corrosion, contamination, and debris damage. That, and the fact that there are no moving parts, make the sensors very low maintenance.

Supplier's Site
Radar Water-Level Sensor - CS475-L - Campbell Scientific, Inc.
Logan, UT, USA
Radar Water-Level Sensor
CS475-L
Radar Water-Level Sensor CS475-L
The CS475 measures water level in the range of 2 in. to 65 ft from the sensor. The CS475, CS476, and CS477 radar-based water-level sensors bring a highly accurate innovation to Campbell Scientific's array of sensors. Mounted above the water surface to be measured, the sensors use radar to detect the distance from the sensor to the top of the water. Changes in the level of the surface are measured by a datalogger and used to calculate depth, flow rate, or volume of the water. The sensors do not come into contact with the liquid, avoiding corrosion, contamination, and debris damage. That, and the fact that there are no moving parts, make the sensors very low maintenance. CS475-L Benefits Compatible with most Campbell Scientific dataloggers No moving parts—low maintenance Low power consumption Rugged enough for harsh environments--NEMA rated 4X

The CS475 measures water level in the range of 2 in. to 65 ft from the sensor. The CS475, CS476, and CS477 radar-based water-level sensors bring a highly accurate innovation to Campbell Scientific's array of sensors. Mounted above the water surface to be measured, the sensors use radar to detect the distance from the sensor to the top of the water. Changes in the level of the surface are measured by a datalogger and used to calculate depth, flow rate, or volume of the water. The sensors do not come into contact with the liquid, avoiding corrosion, contamination, and debris damage. That, and the fact that there are no moving parts, make the sensors very low maintenance.

CS475-L Benefits

  • Compatible with most Campbell Scientific dataloggers
  • No moving parts—low maintenance
  • Low power consumption
  • Rugged enough for harsh environments--NEMA rated 4X
Supplier's Site

Technical Specifications

  Campbell Scientific, Inc. Campbell Scientific, Inc.
Product Category Level Sensors Level Sensors
Product Number CS475-L CS475-L
Product Name Radar Water-level Sensor Radar Water-Level Sensor
Device Classification Sensor Only Sensor Only
Measuring Range 2 to 780 inch (50.8 to 19812 mm) 2 to 780 inch (50.8 to 19812 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm) 0.2000 +/-inch (5.08 +/-mm)
Media Type Liquid Liquid
Level Measurement Type Continuous Level Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Wide Band Level Control “Pump Down” - OKC-3171 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details