The CS470 uses bubble-sensor technology to measure water level. It has two standard interfaces: SDI-12 and 4-20 mA. It has onboard intelligence that allows it to optimize the pumping of air when measuring, and needs no software for initial startup and settings since it has DIP switches for that. It features offset-drift compensation for consistent accuracy. The sensor is ideal for areas where submersed sensors can be damage due to corrosion, contamination, flood-related debris, lightning, or vandalism. Less-frequent attending is needed since it does not require a pressurized nitrogen tank.
| Campbell Scientific, Inc. | |
|---|---|
| Product Category | Level Sensors |
| Product Number | CS470 |
| Product Name | Compact Bubble Sensor |
| Device Classification | Sensor Only |
| Measuring Range | 0.0 to 591 inch (0.0 to 15000 mm) |
| Accuracy (Continuous Level) | 0.1970 +/-inch (5 +/-mm) |
| Media Type | Liquid |
| Level Measurement Type | Continuous Level |