Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AIR FILTERS (INDUSTRIAL)
CAMOZZI GROUP
3 -- PNEUMATIC FILTER
Camozzi Group
Pneumatic Filter
3
Description
CAMOZZI Pneumatics C238-F11/3
Radwell International
Done
Description
CAMOZZI Pneumatics C238-F11/3
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Pneumatic Filter
Pneumatic Filter
CAMOZZI Pneumatics C238-F11/3
CAMOZZI Pneumatics C238-F11/3
Supplier's Site
Technical Specifications
Radwell International
Product Category
Air Filters (industrial)
Product Name
Pneumatic Filter
Construction
Filter Media
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
127mm Aluminum Fan Filter Assembly
AFK-127
Specs
Media Type
Aluminum
Frame / Assembly Material
Aluminum
Length
5 inch (127 mm)
View Details
Anderson Power Products
TA0002 | Air Regulator/Filter
TA0002
View Details
Qualtek Electronics Corp.
120mm Plastic Fan Filter Assembly with 45PPI Media
09450-F/45
Specs
Construction
Fan Filters
Height
4.5 inch (114 mm)
Width / Ring
4.5 inch (114 mm)
View Details
2
suppliers
RS Components, Ltd.
HVAC Air Filters
7302842
Specs
Construction
Pleated panel
Media Type
Intrepid
Airflow
469 SCFM (798 m³/hr)
View Details