Camden Electronics Ltd. Potting Box With Lid, Abs, Black; Enclosure Type Camdenboss RX2006/S-FIVES

Description
POTTING BOX WITH LID, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:18.03mm; External Width - Metric:28mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
POTTING BOX WITH LID, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:18.03mm; External Width - Metric:28mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potting Box With Lid, Abs, Black; Enclosure Type Camdenboss - 40T1953 - Newark, An Avnet Company
Chicago, IL, United States
Potting Box With Lid, Abs, Black; Enclosure Type Camdenboss
40T1953
Potting Box With Lid, Abs, Black; Enclosure Type Camdenboss 40T1953
POTTING BOX WITH LID, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:18.03mm; External Width - Metric:28mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

POTTING BOX WITH LID, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:18.03mm; External Width - Metric:28mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40T1953
Product Name Potting Box With Lid, Abs, Black; Enclosure Type Camdenboss
Length 0.7098 inch (18.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0155 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 2.76 inch (70 mm)
Depth 4.13 inch (105 mm)
View Details