Camden Electronics Ltd. Multipurpose Enclosure, Aluminium, White; Enclosure Type Camdenboss RTM5006/16-WH

Description
MULTIPURPOSE ENCLOSURE, ALUMINIUM, WHITE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61mm; External Width - Metric:112mm; External Depth - Metric:192mm; IP Rating:IP54, IP65; Body Color:WhiteRoHS Compliant: Yes
Datasheet
Description
MULTIPURPOSE ENCLOSURE, ALUMINIUM, WHITE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61mm; External Width - Metric:112mm; External Depth - Metric:192mm; IP Rating:IP54, IP65; Body Color:WhiteRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Enclosure, Aluminium, White; Enclosure Type Camdenboss - 23M5220 - Newark, An Avnet Company
Chicago, IL, United States
Multipurpose Enclosure, Aluminium, White; Enclosure Type Camdenboss
23M5220
Multipurpose Enclosure, Aluminium, White; Enclosure Type Camdenboss 23M5220
MULTIPURPOSE ENCLOSURE, ALUMINIUM, WHITE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61mm; External Width - Metric:112mm; External Depth - Metric:192mm; IP Rating:IP54, IP65; Body Color:WhiteRoHS Compliant: Yes

MULTIPURPOSE ENCLOSURE, ALUMINIUM, WHITE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61mm; External Width - Metric:112mm; External Depth - Metric:192mm; IP Rating:IP54, IP65; Body Color:WhiteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23M5220
Product Name Multipurpose Enclosure, Aluminium, White; Enclosure Type Camdenboss
Length 2.4 inch (61 mm)
Width 4.41 inch (112 mm)
Depth 7.56 inch (192 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L1601 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
4 suppliers