Camden Electronics Ltd. Multipurpose Enclosure, Alum, Hammertone; Enclosure Type Camdenboss RTM5004/14-PAT

Description
MULTIPURPOSE ENCLOSURE, ALUM, HAMMERTONE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.98mm; External Width - Metric:66mm; External Depth - Metric:120mm; IP Rating:IP54, IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
MULTIPURPOSE ENCLOSURE, ALUM, HAMMERTONE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.98mm; External Width - Metric:66mm; External Depth - Metric:120mm; IP Rating:IP54, IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Enclosure, Alum, Hammertone; Enclosure Type Camdenboss - 85X2005 - Newark, An Avnet Company
Chicago, IL, United States
Multipurpose Enclosure, Alum, Hammertone; Enclosure Type Camdenboss
85X2005
Multipurpose Enclosure, Alum, Hammertone; Enclosure Type Camdenboss 85X2005
MULTIPURPOSE ENCLOSURE, ALUM, HAMMERTONE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.98mm; External Width - Metric:66mm; External Depth - Metric:120mm; IP Rating:IP54, IP65; NEMA Rating:- RoHS Compliant: Yes

MULTIPURPOSE ENCLOSURE, ALUM, HAMMERTONE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.98mm; External Width - Metric:66mm; External Depth - Metric:120mm; IP Rating:IP54, IP65; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 85X2005
Product Name Multipurpose Enclosure, Alum, Hammertone; Enclosure Type Camdenboss
Length 1.57 inch (39.98 mm)
Width 2.6 inch (66 mm)
Depth 4.72 inch (120 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 1444450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.15 inch (80 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers