Camden Electronics Ltd. Multipurpose Enclosure, Alum, Natural; Enclosure Type Camdenboss RTM5001/11-NAT

Description
MULTIPURPOSE ENCLOSURE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:50mm; External Depth - Metric:50mm; IP Rating:IP54, IP65; Body Color:NaturalRoHS Compliant: Yes
Datasheet
Description
MULTIPURPOSE ENCLOSURE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:50mm; External Depth - Metric:50mm; IP Rating:IP54, IP65; Body Color:NaturalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Enclosure, Alum, Natural; Enclosure Type Camdenboss - 23M5204 - Newark, An Avnet Company
Chicago, IL, United States
Multipurpose Enclosure, Alum, Natural; Enclosure Type Camdenboss
23M5204
Multipurpose Enclosure, Alum, Natural; Enclosure Type Camdenboss 23M5204
MULTIPURPOSE ENCLOSURE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:50mm; External Depth - Metric:50mm; IP Rating:IP54, IP65; Body Color:NaturalRoHS Compliant: Yes

MULTIPURPOSE ENCLOSURE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:50mm; External Depth - Metric:50mm; IP Rating:IP54, IP65; Body Color:NaturalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23M5204
Product Name Multipurpose Enclosure, Alum, Natural; Enclosure Type Camdenboss
Length 1.22 inch (30.99 mm)
Width 1.97 inch (50 mm)
Depth 1.97 inch (50 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2116 - Newark, An Avnet Company
Specs
Length 1.57 inch (40 mm)
Width 7.87 inch (200 mm)
Depth 5.33 inch (136 mm)
View Details
Desktop and Portable Aluminum Instrument Enclosures - Unimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details