Camden Electronics Ltd. Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Camdenboss CUABOX011

Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:75mm; External Width - Metric:125mm; External Depth - Metric:155mm; IP Rating:IP40; Body Colour:Grey; NEMARoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:75mm; External Width - Metric:125mm; External Depth - Metric:155mm; IP Rating:IP40; Body Colour:Grey; NEMARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Camdenboss - 99Y0809 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Camdenboss
99Y0809
Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Camdenboss 99Y0809
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:75mm; External Width - Metric:125mm; External Depth - Metric:155mm; IP Rating:IP40; Body Colour:Grey; NEMARoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUMINIUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:75mm; External Width - Metric:125mm; External Depth - Metric:155mm; IP Rating:IP40; Body Colour:Grey; NEMARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y0809
Product Name Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Camdenboss
Length 2.95 inch (75 mm)
Width 4.92 inch (125 mm)
Depth 6.1 inch (155 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details